Vishay Intertechnology, Inc. RES 16.2 OHM 1/8W .1% AXIAL RN55C16R2BB14

Description
RES 16.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/8W .1% AXIAL - RN55C16R2BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/8W .1% AXIAL
RN55C16R2BB14
RES 16.2 OHM 1/8W .1% AXIAL RN55C16R2BB14
RES 16.2ohm 1/8W .1% AXIAL

RES 16.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C16R2BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C16R2BB14-ND
Through Hole Resistors RN55C16R2BB14-ND
16.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C16R2BB14 RN55C16R2BB14-ND
Product Name RES 16.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details