METAL FILM,1/8W,169K,1%,50
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN55C1693FB14 | RN55C1693FB14-ND |
| Product Name | METAL FILM,1/8W,169K,1%,50PPM,BULK | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |