Vishay Intertechnology, Inc. RES 169K OHM 1/8W .25% AXIAL RN55C1693CB14

Description
RES 169Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/8W .25% AXIAL - RN55C1693CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/8W .25% AXIAL
RN55C1693CB14
RES 169K OHM 1/8W .25% AXIAL RN55C1693CB14
RES 169Kohm 1/8W .25% AXIAL

RES 169Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1693CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1693CB14-ND
Through Hole Resistors RN55C1693CB14-ND
169 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1693CB14 RN55C1693CB14-ND
Product Name RES 169K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers