METAL FILM,1/8W,1.69K,1%,5
1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 1.69K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1691FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1691FB14 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C1691FB14 | RN55C1691FB14-ND | 53-RN55C1691FB14 |
| Product Name | METAL FILM,1/8W,1.69K,1%,50PPM,BULK | Through Hole Resistors | 0.1W 10W Resistor |
| Technology / Construction | MetalFilm | MetalFilm | Metal Film |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1000 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |