Vishay Intertechnology, Inc. RES 1.65M OHM 1/8W 1% AXIAL RN55C1654FB14

Description
RES 1.65Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/8W 1% AXIAL - RN55C1654FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/8W 1% AXIAL
RN55C1654FB14
RES 1.65M OHM 1/8W 1% AXIAL RN55C1654FB14
RES 1.65Mohm 1/8W 1% AXIAL

RES 1.65Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1654FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1654FB14-ND
Through Hole Resistors RN55C1654FB14-ND
1.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 40K1814 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
40K1814
Resistors Vishay 40K1814
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1654FB14 RN55C1654FB14-ND 40K1814
Product Name RES 1.65M OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers