Vishay Intertechnology, Inc. RES 165K OHM 1/8W 1% AXIAL RN55C1653FRSL

Description
RES 165Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/8W 1% AXIAL - RN55C1653FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/8W 1% AXIAL
RN55C1653FRSL
RES 165K OHM 1/8W 1% AXIAL RN55C1653FRSL
RES 165Kohm 1/8W 1% AXIAL

RES 165Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1653FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1653FRSL-ND
Through Hole Resistors RN55C1653FRSL-ND
165 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1653FRSL RN55C1653FRSL-ND
Product Name RES 165K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers