Vishay Intertechnology, Inc. RES MIL 16.5K OHM 1% 1/10W RN55C1652FRE6

Description
RES MIL 16.5Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 16.5Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 16.5K OHM 1% 1/10W - RN55C1652FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 16.5K OHM 1% 1/10W
RN55C1652FRE6
RES MIL 16.5K OHM 1% 1/10W RN55C1652FRE6
RES MIL 16.5Kohm 1% 1/10W

RES MIL 16.5Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C1652FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1652FRE6-ND
Through Hole Resistors RN55C1652FRE6-ND
16.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8636
Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8636
Resistor,Metal Film,16.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,16.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1652FRE6 RN55C1652FRE6-ND 54C8636
Product Name RES MIL 16.5K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,16.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details