Vishay Intertechnology, Inc. RES 16.5K OHM 1/8W .1% AXIAL RN55C1652BBSL

Description
RES 16.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/8W .1% AXIAL - RN55C1652BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/8W .1% AXIAL
RN55C1652BBSL
RES 16.5K OHM 1/8W .1% AXIAL RN55C1652BBSL
RES 16.5Kohm 1/8W .1% AXIAL

RES 16.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1652BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1652BBSL-ND
Through Hole Resistors RN55C1652BBSL-ND
16.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1652BBSL RN55C1652BBSL-ND
Product Name RES 16.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details