Vishay Intertechnology, Inc. RES 165 OHM 1/8W .1% AXIAL RN55C1650BBSL

Description
RES 165ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/8W .1% AXIAL - RN55C1650BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W .1% AXIAL
RN55C1650BBSL
RES 165 OHM 1/8W .1% AXIAL RN55C1650BBSL
RES 165ohm 1/8W .1% AXIAL

RES 165ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1650BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1650BBSL-ND
Through Hole Resistors RN55C1650BBSL-ND
165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1650BBSL RN55C1650BBSL-ND
Product Name RES 165 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers