Vishay Intertechnology, Inc. Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1643BR36

Description
Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1643BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1643BR36
Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1643BR36
Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1643BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1643BR36-ND
Through Hole Resistors RN55C1643BR36-ND
164 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

164 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1643BR36 RN55C1643BR36-ND
Product Name Res Metal Film 164K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers