Vishay Intertechnology, Inc. Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1623FRE6

Description
Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1623FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1623FRE6
Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1623FRE6
Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1623FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1623FRE6-ND
Through Hole Resistors RN55C1623FRE6-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8596
Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8596
Resistor,Metal Film,162KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,162KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1623FRE6 RN55C1623FRE6-ND 54C8596
Product Name Res Metal Film 162K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers