Vishay Intertechnology, Inc. Through Hole Resistors RN55C1623FR36

Description
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1623FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1623FR36-ND
Through Hole Resistors RN55C1623FR36-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 162K OHM 1/8W 1% AXIAL - RN55C1623FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/8W 1% AXIAL
RN55C1623FR36
RES 162K OHM 1/8W 1% AXIAL RN55C1623FR36
RES 162Kohm 1/8W 1% AXIAL

RES 162Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8597
Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8597
Resistor,Metal Film,162KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,162KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1623FR36-ND RN55C1623FR36 54C8597
Product Name Through Hole Resistors RES 162K OHM 1/8W 1% AXIAL Resistor,metal Film,162Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details