Vishay Intertechnology, Inc. RES 162K OHM 1/8W .25% AXIAL RN55C1623CBSL

Description
RES 162Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/8W .25% AXIAL - RN55C1623CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/8W .25% AXIAL
RN55C1623CBSL
RES 162K OHM 1/8W .25% AXIAL RN55C1623CBSL
RES 162Kohm 1/8W .25% AXIAL

RES 162Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1623CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1623CBSL-ND
Through Hole Resistors RN55C1623CBSL-ND
162 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1623CBSL RN55C1623CBSL-ND
Product Name RES 162K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details