Vishay Precision Group Through Hole Resistors RN55C1621FB14

Description
1.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1621FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1621FB14-ND
Through Hole Resistors RN55C1621FB14-ND
1.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.62K OHM 1/8W 1% AXIAL - RN55C1621FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/8W 1% AXIAL
RN55C1621FB14
RES 1.62K OHM 1/8W 1% AXIAL RN55C1621FB14
RES 1.62Kohm 1/8W 1% AXIAL

RES 1.62Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Rohs Compliant Vishay - 03F9389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Rohs Compliant Vishay
03F9389
Resistor,metal Film,1.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Rohs Compliant Vishay 03F9389
Resistor,Metal Film,1.62KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle RoHS Compliant: No

Resistor,Metal Film,1.62KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1621FB14-ND RN55C1621FB14 03F9389
Product Name Through Hole Resistors RES 1.62K OHM 1/8W 1% AXIAL Resistor,metal Film,1.62Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details