Vishay Intertechnology, Inc. RES 160K OHM 1/8W .1% AXIAL RN55C1603BRE6

Description
RES 160Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/8W .1% AXIAL - RN55C1603BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/8W .1% AXIAL
RN55C1603BRE6
RES 160K OHM 1/8W .1% AXIAL RN55C1603BRE6
RES 160Kohm 1/8W .1% AXIAL

RES 160Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C1603BRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1603BRE6TR-ND
Through Hole Resistors 541-RN55C1603BRE6TR-ND
160 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

160 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C1603BRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1603BRE6CT-ND
Through Hole Resistors 541-RN55C1603BRE6CT-ND
RES 160K OHM 1/8W .1% AXIAL

RES 160K OHM 1/8W .1% AXIAL

Buy Now Datasheet
8W Resistor - 53-RN55C1603BRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
53-RN55C1603BRE6
8W Resistor 53-RN55C1603BRE6
RES 160K OHM 1/8W .1% AXIAL Product overview: RN55C1603BRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1603BRE6 can be used for catalog matching and distributor lookup.

RES 160K OHM 1/8W .1% AXIAL Product overview: RN55C1603BRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1603BRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RN55C1603BRE6 541-RN55C1603BRE6TR-ND 53-RN55C1603BRE6
Product Name RES 160K OHM 1/8W .1% AXIAL Through Hole Resistors 8W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers