Vishay Intertechnology, Inc. RES 1.6K OHM 1/8W .1% AXIAL RN55C1601BB14

Description
RES 1.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/8W .1% AXIAL - RN55C1601BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/8W .1% AXIAL
RN55C1601BB14
RES 1.6K OHM 1/8W .1% AXIAL RN55C1601BB14
RES 1.6Kohm 1/8W .1% AXIAL

RES 1.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1601BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1601BB14-ND
Through Hole Resistors RN55C1601BB14-ND
1.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8532
Resistor,metal Film,1.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8532
Resistor,Metal Film,1.6KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.6KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1601BB14 RN55C1601BB14-ND 54C8532
Product Name RES 1.6K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers