Vishay Intertechnology, Inc. Through Hole Resistors RN55C1600BRSL

Description
160 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
160 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1600BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1600BRSL-ND
Through Hole Resistors RN55C1600BRSL-ND
160 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

160 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 160 OHM 1/8W .1% AXIAL - RN55C1600BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/8W .1% AXIAL
RN55C1600BRSL
RES 160 OHM 1/8W .1% AXIAL RN55C1600BRSL
RES 160ohm 1/8W .1% AXIAL

RES 160ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C1600BRSL-ND RN55C1600BRSL
Product Name Through Hole Resistors RES 160 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details