Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C15R8FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 15.8ohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 15.8ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C15R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C15R8FB14
Vishay/DaleMetal Film Resistors - RN55C15R8FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 15.8ohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 15.8ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C15R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C15R8FB14-ND
Through Hole Resistors RN55C15R8FB14-ND
15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C15R8FB14 RN55C15R8FB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details