Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C15R0BRE7

Description
Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C15R0BRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C15R0BRE7
Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C15R0BRE7
Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C15R0BRE7
Product Name Res Metal Film 15 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers