Vishay Intertechnology, Inc. RES 158K OHM 1/8W 1% AXIAL RN55C1583FB14

Description
RES 158Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 158Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/8W 1% AXIAL - RN55C1583FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W 1% AXIAL
RN55C1583FB14
RES 158K OHM 1/8W 1% AXIAL RN55C1583FB14
RES 158Kohm 1/8W 1% AXIAL

RES 158Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1583FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1583FB14-ND
Through Hole Resistors RN55C1583FB14-ND
158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8495
Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8495
Resistor,Metal Film,158KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,158KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1583FB14 RN55C1583FB14-ND 54C8495
Product Name RES 158K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,158Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers