Vishay Intertechnology, Inc. RES 15.8K OHM 1/8W 1% AXIAL RN55C1582FBSL

Description
RES 15.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/8W 1% AXIAL - RN55C1582FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/8W 1% AXIAL
RN55C1582FBSL
RES 15.8K OHM 1/8W 1% AXIAL RN55C1582FBSL
RES 15.8Kohm 1/8W 1% AXIAL

RES 15.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1582FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1582FBSL-ND
Through Hole Resistors RN55C1582FBSL-ND
15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1582FBSL RN55C1582FBSL-ND
Product Name RES 15.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers