Vishay Intertechnology, Inc. METAL FILM,1/8W,15.8K,1%,50PPM,BULK RN55C1582FB14

Description
METAL FILM,1/8W,15.8K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,15.8K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,15.8K,1%,50PPM,BULK - RN55C1582FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,15.8K,1%,50PPM,BULK
RN55C1582FB14
METAL FILM,1/8W,15.8K,1%,50PPM,BULK RN55C1582FB14
METAL FILM,1/8W,15.8K,1%,5 0PPM,BULK

METAL FILM,1/8W,15.8K,1%,50PPM,BULK

Supplier's Site
0.1W 10W Resistor - 53-RN55C1582FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C1582FB14
0.1W 10W Resistor 53-RN55C1582FB14
Res Metal Film 15.8K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1582FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1582FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 15.8K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1582FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1582FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN55C1582FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1582FB14-ND
Through Hole Resistors 541-RN55C1582FB14-ND
15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RN55C1582FB14 53-RN55C1582FB14 541-RN55C1582FB14-ND
Product Name METAL FILM,1/8W,15.8K,1%,50PPM,BULK 0.1W 10W Resistor Through Hole Resistors
Technology / Construction MetalFilm Metal Film MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1000 watts 0.1250 watts
Resistance Range 15800 ohms
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details