Vishay Intertechnology, Inc. RES 15.8K OHM 1/8W .1% AXIAL RN55C1582BB14

Description
RES 15.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/8W .1% AXIAL - RN55C1582BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/8W .1% AXIAL
RN55C1582BB14
RES 15.8K OHM 1/8W .1% AXIAL RN55C1582BB14
RES 15.8Kohm 1/8W .1% AXIAL

RES 15.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1582BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1582BB14-ND
Through Hole Resistors RN55C1582BB14-ND
15.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8474
Resistor,metal Film,15.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8474
Resistor,Metal Film,15.8KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,15.8KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1582BB14 RN55C1582BB14-ND 54C8474
Product Name RES 15.8K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,15.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details