Vishay Intertechnology, Inc. RES 1.56K OHM 1/8W .5% AXIAL RN55C1561DB14

Description
RES 1.56Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.56Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.56K OHM 1/8W .5% AXIAL - RN55C1561DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 1/8W .5% AXIAL
RN55C1561DB14
RES 1.56K OHM 1/8W .5% AXIAL RN55C1561DB14
RES 1.56Kohm 1/8W .5% AXIAL

RES 1.56Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1561DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1561DB14-ND
Through Hole Resistors RN55C1561DB14-ND
1.56 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.56 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.56Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.56Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8444
Resistor,metal Film,1.56Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8444
Resistor,Metal Film,1.56KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.56KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1561DB14 RN55C1561DB14-ND 54C8444
Product Name RES 1.56K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,1.56Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1560 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details