Vishay Intertechnology, Inc. RES 1.56K OHM 1/8W .1% AXIAL RN55C1561BRE6

Description
RES 1.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.56K OHM 1/8W .1% AXIAL - RN55C1561BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 1/8W .1% AXIAL
RN55C1561BRE6
RES 1.56K OHM 1/8W .1% AXIAL RN55C1561BRE6
RES 1.56Kohm 1/8W .1% AXIAL

RES 1.56Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1561BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1561BRE6-ND
Through Hole Resistors RN55C1561BRE6-ND
1.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1561BRE6 RN55C1561BRE6-ND
Product Name RES 1.56K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers