Vishay Intertechnology, Inc. Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1543FRE6

Description
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1543FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1543FRE6
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1543FRE6
Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1543FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1543FRE6-ND
Through Hole Resistors RN55C1543FRE6-ND
154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8435
Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8435
Resistor,Metal Film,154KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,154KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1543FRE6 RN55C1543FRE6-ND 54C8435
Product Name Res Metal Film 154K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,154Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details