Vishay Intertechnology, Inc. RES 154K OHM 1/8W .5% AXIAL RN55C1543DRSL

Description
RES 154Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/8W .5% AXIAL - RN55C1543DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/8W .5% AXIAL
RN55C1543DRSL
RES 154K OHM 1/8W .5% AXIAL RN55C1543DRSL
RES 154Kohm 1/8W .5% AXIAL

RES 154Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1543DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1543DRSL-ND
Through Hole Resistors RN55C1543DRSL-ND
154 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1543DRSL RN55C1543DRSL-ND
Product Name RES 154K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details