Vishay Intertechnology, Inc. RES MIL 1.54K OHM 1% 1/10W RN55C1541FRE6

Description
RES MIL 1.54Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 1.54Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 1.54K OHM 1% 1/10W - RN55C1541FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 1.54K OHM 1% 1/10W
RN55C1541FRE6
RES MIL 1.54K OHM 1% 1/10W RN55C1541FRE6
RES MIL 1.54Kohm 1% 1/10W

RES MIL 1.54Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C1541FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1541FRE6-ND
Through Hole Resistors RN55C1541FRE6-ND
1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1541FRE6 RN55C1541FRE6-ND
Product Name RES MIL 1.54K OHM 1% 1/10W Through Hole Resistors
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details