Vishay Intertechnology, Inc. RES 154 OHM 1/8W .1% AXIAL RN55C1540BRSL

Description
RES 154ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/8W .1% AXIAL - RN55C1540BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/8W .1% AXIAL
RN55C1540BRSL
RES 154 OHM 1/8W .1% AXIAL RN55C1540BRSL
RES 154ohm 1/8W .1% AXIAL

RES 154ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1540BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1540BRSL-ND
Through Hole Resistors RN55C1540BRSL-ND
154 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1540BRSL RN55C1540BRSL-ND
Product Name RES 154 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details