Vishay Intertechnology, Inc. RES 15.2K OHM 1/8W .1% AXIAL RN55C1522BBSL

Description
RES 15.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 1/8W .1% AXIAL - RN55C1522BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/8W .1% AXIAL
RN55C1522BBSL
RES 15.2K OHM 1/8W .1% AXIAL RN55C1522BBSL
RES 15.2Kohm 1/8W .1% AXIAL

RES 15.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1522BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1522BBSL-ND
Through Hole Resistors RN55C1522BBSL-ND
15.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1522BBSL RN55C1522BBSL-ND
Product Name RES 15.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers