Vishay Intertechnology, Inc. RES 1.5M OHM 1/8W .1% AXIAL RN55C1504BB14

Description
RES 1.5Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/8W .1% AXIAL - RN55C1504BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/8W .1% AXIAL
RN55C1504BB14
RES 1.5M OHM 1/8W .1% AXIAL RN55C1504BB14
RES 1.5Mohm 1/8W .1% AXIAL

RES 1.5Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1504BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1504BB14-ND
Through Hole Resistors RN55C1504BB14-ND
1.5 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1504BB14 RN55C1504BB14-ND
Product Name RES 1.5M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details