Vishay Intertechnology, Inc. RES 15K OHM 1/8W .25% AXIAL RN55C1502CBSL

Description
RES 15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/8W .25% AXIAL - RN55C1502CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W .25% AXIAL
RN55C1502CBSL
RES 15K OHM 1/8W .25% AXIAL RN55C1502CBSL
RES 15Kohm 1/8W .25% AXIAL

RES 15Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1502CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1502CBSL-ND
Through Hole Resistors RN55C1502CBSL-ND
15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1502CBSL RN55C1502CBSL-ND
Product Name RES 15K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers