Vishay Precision Group Metal Film Resistors - RN55C1501FB14

Description
Metal Film Resistors - Through Hole 1/10watt 1.5Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 1.5Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C1501FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C1501FB14
Metal Film Resistors - RN55C1501FB14
Metal Film Resistors - Through Hole 1/10watt 1.5Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 1.5Kohms 1% 50ppm

Supplier's Site
Through-Hole 0.125 W 1500 ohm Resistor - 53-RN55C1501FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 1500 ohm Resistor
53-RN55C1501FB14
Through-Hole 0.125 W 1500 ohm Resistor 53-RN55C1501FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 1500 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 1500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 1500 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1501FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 1500 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 1500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 1500 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1501FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN55C1501FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1501FB14-ND
Through Hole Resistors RN55C1501FB14-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay - 83F1220 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay
83F1220
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay 83F1220
METAL FILM RESISTOR, 1.5KOHM, 125mW, 1%; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5KOHM, 125mW, 1%; Resistance:1.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55C1501FB14 53-RN55C1501FB14 RN55C1501FB14-ND 83F1220
Product Name Metal Film Resistors - Through-Hole 0.125 W 1500 ohm Resistor Through Hole Resistors Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details