Vishay Precision Group RES 150 OHM 1/8W 1% AXIAL RN55C1500FB14

Description
RES 150ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W 1% AXIAL - RN55C1500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 1% AXIAL
RN55C1500FB14
RES 150 OHM 1/8W 1% AXIAL RN55C1500FB14
RES 150ohm 1/8W 1% AXIAL

RES 150ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1500FB14-ND
Through Hole Resistors RN55C1500FB14-ND
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay - 83F1219 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay
83F1219
Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay 83F1219
METAL FILM RESISTOR, 150 OHM, 125mW, 1%; Resistance:150ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 150 OHM, 125mW, 1%; Resistance:150ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1500FB14 RN55C1500FB14-ND 83F1219
Product Name RES 150 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers