Vishay Intertechnology, Inc. RES 14 OHM 1/8W .1% AXIAL RN55C14R0BRE6

Description
RES 14ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/8W .1% AXIAL - RN55C14R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/8W .1% AXIAL
RN55C14R0BRE6
RES 14 OHM 1/8W .1% AXIAL RN55C14R0BRE6
RES 14ohm 1/8W .1% AXIAL

RES 14ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C14R0BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C14R0BRE6-ND
Through Hole Resistors RN55C14R0BRE6-ND
14 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C14R0BRE6 RN55C14R0BRE6-ND
Product Name RES 14 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details