Vishay Intertechnology, Inc. RES 1.49K OHM 1/8W .1% AXIAL RN55C1491BRSL

Description
RES 1.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.49K OHM 1/8W .1% AXIAL - RN55C1491BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.49K OHM 1/8W .1% AXIAL
RN55C1491BRSL
RES 1.49K OHM 1/8W .1% AXIAL RN55C1491BRSL
RES 1.49Kohm 1/8W .1% AXIAL

RES 1.49Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1491BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1491BRSL-ND
Through Hole Resistors RN55C1491BRSL-ND
1.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1491BRSL RN55C1491BRSL-ND
Product Name RES 1.49K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details