Vishay Precision Group RES 147K OHM 1/8W 1% AXIAL RN55C1473FB14

Description
RES 147Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/8W 1% AXIAL - RN55C1473FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/8W 1% AXIAL
RN55C1473FB14
RES 147K OHM 1/8W 1% AXIAL RN55C1473FB14
RES 147Kohm 1/8W 1% AXIAL

RES 147Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1473FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1473FB14-ND
Through Hole Resistors RN55C1473FB14-ND
147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8313 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8313
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8313
Resistor,Metal Film,147KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,147KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1473FB14 RN55C1473FB14-ND 54C8313
Product Name RES 147K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details