Vishay Intertechnology, Inc. Through Hole Resistors RN55C1471FRE6

Description
1.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1471FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1471FRE6-ND
Through Hole Resistors RN55C1471FRE6-ND
1.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES MIL 1.47K OHM 1% 1/10W - RN55C1471FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 1.47K OHM 1% 1/10W
RN55C1471FRE6
RES MIL 1.47K OHM 1% 1/10W RN55C1471FRE6
RES MIL 1.47Kohm 1% 1/10W

RES MIL 1.47Kohm 1% 1/10W

Supplier's Site
Resistor,metal Film,1.47Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8293
Resistor,metal Film,1.47Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8293
Resistor,Metal Film,1.47KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.47KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1471FRE6-ND RN55C1471FRE6 54C8293
Product Name Through Hole Resistors RES MIL 1.47K OHM 1% 1/10W Resistor,metal Film,1.47Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details