Vishay Intertechnology, Inc. RES 1.47K OHM 1/8W .25% AXIAL RN55C1471CRE6

Description
RES 1.47Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/8W .25% AXIAL - RN55C1471CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W .25% AXIAL
RN55C1471CRE6
RES 1.47K OHM 1/8W .25% AXIAL RN55C1471CRE6
RES 1.47Kohm 1/8W .25% AXIAL

RES 1.47Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1471CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1471CRE6-ND
Through Hole Resistors RN55C1471CRE6-ND
1.47 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.47 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8290
Resistor,metal Film,1.47Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8290
Resistor,Metal Film,1.47KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.47KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1471CRE6 RN55C1471CRE6-ND 54C8290
Product Name RES 1.47K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,1.47Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers