Vishay Intertechnology, Inc. RES 147 OHM 1/8W .1% AXIAL RN55C1470BB14

Description
RES 147ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/8W .1% AXIAL - RN55C1470BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/8W .1% AXIAL
RN55C1470BB14
RES 147 OHM 1/8W .1% AXIAL RN55C1470BB14
RES 147ohm 1/8W .1% AXIAL

RES 147ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1470BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1470BB14-ND
Through Hole Resistors RN55C1470BB14-ND
147 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1470BB14 RN55C1470BB14-ND
Product Name RES 147 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details