Vishay Intertechnology, Inc. RES 143K OHM 1/8W .5% AXIAL RN55C1433DRSL

Description
RES 143Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/8W .5% AXIAL - RN55C1433DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/8W .5% AXIAL
RN55C1433DRSL
RES 143K OHM 1/8W .5% AXIAL RN55C1433DRSL
RES 143Kohm 1/8W .5% AXIAL

RES 143Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1433DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1433DRSL-ND
Through Hole Resistors RN55C1433DRSL-ND
143 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1433DRSL RN55C1433DRSL-ND
Product Name RES 143K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details