Vishay Intertechnology, Inc. RES 143K OHM 1/8W .5% AXIAL RN55C1433DBSL

Description
RES 143Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/8W .5% AXIAL - RN55C1433DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/8W .5% AXIAL
RN55C1433DBSL
RES 143K OHM 1/8W .5% AXIAL RN55C1433DBSL
RES 143Kohm 1/8W .5% AXIAL

RES 143Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1433DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1433DBSL-ND
Through Hole Resistors RN55C1433DBSL-ND
143 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1433DBSL RN55C1433DBSL-ND
Product Name RES 143K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details