Vishay Intertechnology, Inc. RES 1.43K OHM 1/8W 1% AXIAL RN55C1431FBSL

Description
RES 1.43Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/8W 1% AXIAL - RN55C1431FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/8W 1% AXIAL
RN55C1431FBSL
RES 1.43K OHM 1/8W 1% AXIAL RN55C1431FBSL
RES 1.43Kohm 1/8W 1% AXIAL

RES 1.43Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1431FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1431FBSL-ND
Through Hole Resistors RN55C1431FBSL-ND
1.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1431FBSL RN55C1431FBSL-ND
Product Name RES 1.43K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details