Vishay Intertechnology, Inc. RES 1.42K OHM 1/8W .1% AXIAL RN55C1421BBSL

Description
RES 1.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.42K OHM 1/8W .1% AXIAL - RN55C1421BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42K OHM 1/8W .1% AXIAL
RN55C1421BBSL
RES 1.42K OHM 1/8W .1% AXIAL RN55C1421BBSL
RES 1.42Kohm 1/8W .1% AXIAL

RES 1.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1421BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1421BBSL-ND
Through Hole Resistors RN55C1421BBSL-ND
1.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1421BBSL RN55C1421BBSL-ND
Product Name RES 1.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details