Vishay Intertechnology, Inc. RES 14K OHM 1/8W 1% AXIAL RN55C1402FBSL

Description
RES 14Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/8W 1% AXIAL - RN55C1402FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/8W 1% AXIAL
RN55C1402FBSL
RES 14K OHM 1/8W 1% AXIAL RN55C1402FBSL
RES 14Kohm 1/8W 1% AXIAL

RES 14Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1402FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1402FBSL-ND
Through Hole Resistors RN55C1402FBSL-ND
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1402FBSL RN55C1402FBSL-ND
Product Name RES 14K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details