Res Metal Film 14K Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1402FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1402FB14 can be used for catalog matching and distributor lookup.
METAL FILM,1/8W,14K,1%,50P
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,14KOhms,200WV,1
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RN55C1402FB14 | RN55C1402FB14 | RN55C1402FB14-ND | 83F1218 |
| Product Name | 0.1W 10W Resistor | METAL FILM,1/8W,14K,1%,50PPM,BULK | Through Hole Resistors | Resistor,metal Film,14Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 14000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |