Vishay Intertechnology, Inc. RES 14K OHM 1/8W .5% AXIAL RN55C1402DRSL

Description
RES 14Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/8W .5% AXIAL - RN55C1402DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/8W .5% AXIAL
RN55C1402DRSL
RES 14K OHM 1/8W .5% AXIAL RN55C1402DRSL
RES 14Kohm 1/8W .5% AXIAL

RES 14Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1402DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1402DRSL-ND
Through Hole Resistors RN55C1402DRSL-ND
14 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1402DRSL RN55C1402DRSL-ND
Product Name RES 14K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers