Vishay Intertechnology, Inc. Through Hole Resistors RN55C1402BRE6

Description
14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1402BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1402BRE6-ND
Through Hole Resistors RN55C1402BRE6-ND
14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 14K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1402BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1402BRE6
Res Metal Film 14K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1402BRE6
Res Metal Film 14K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 14K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,14Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8178
Resistor,metal Film,14Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8178
Resistor,Metal Film,14KOhms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,14KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1402BRE6-ND RN55C1402BRE6 54C8178
Product Name Through Hole Resistors Res Metal Film 14K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,14Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details