Vishay Intertechnology, Inc. RES 13.5 OHM 1/8W 1% AXIAL RN55C13R5FB14

Description
RES 13.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5 OHM 1/8W 1% AXIAL - RN55C13R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5 OHM 1/8W 1% AXIAL
RN55C13R5FB14
RES 13.5 OHM 1/8W 1% AXIAL RN55C13R5FB14
RES 13.5ohm 1/8W 1% AXIAL

RES 13.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C13R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C13R5FB14-ND
Through Hole Resistors RN55C13R5FB14-ND
13.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C13R5FB14 RN55C13R5FB14-ND
Product Name RES 13.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.5 ohms 13.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details