Vishay Intertechnology, Inc. RES 139 OHM 1/8W .1% AXIAL RN55C1390BB14

Description
RES 139ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 139ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 139 OHM 1/8W .1% AXIAL - RN55C1390BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 139 OHM 1/8W .1% AXIAL
RN55C1390BB14
RES 139 OHM 1/8W .1% AXIAL RN55C1390BB14
RES 139ohm 1/8W .1% AXIAL

RES 139ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1390BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1390BB14-ND
Through Hole Resistors RN55C1390BB14-ND
139 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

139 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Rn55C, +/-50 Ppm, 139 Ohm, +/-0.1 % Vishay - 94B6175 - Newark, An Avnet Company
Chicago, IL, United States
Rn55C, +/-50 Ppm, 139 Ohm, +/-0.1 % Vishay
94B6175
Rn55C, +/-50 Ppm, 139 Ohm, +/-0.1 % Vishay 94B6175
RN55C, +/-50 ppm, 139 Ohm, +/-0.1 %

RN55C, +/-50 ppm, 139 Ohm, +/-0.1 %

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1390BB14 RN55C1390BB14-ND 94B6175
Product Name RES 139 OHM 1/8W .1% AXIAL Through Hole Resistors Rn55C, +/-50 Ppm, 139 Ohm, +/-0.1 % Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 139 ohms 139 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details